TE Connectivity RJ22 Connectors 3-216444-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ22 Connectors - 3-216444-1 - TE Connectivity
Berwyn, PA, United States
RJ22 Connectors
3-216444-1
RJ22 Connectors 3-216444-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12 MM  [.472 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Bottom Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 12 MM  [.472 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon
  • Mating Entry Location : Bottom

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Supplier's Site
Modular Connectors / Ethernet Connectors - 3-216444-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
3-216444-1
Modular Connectors / Ethernet Connectors 3-216444-1
Modular Connectors / Ethernet Connectors 4P RJ22 PCB 1X1 MOUNTED JACK

Modular Connectors / Ethernet Connectors 4P RJ22 PCB 1X1 MOUNTED JACK

Supplier's Site Datasheet
4/4 Pcb Mod.jack Be Amp - Te Connectivity - 99X1210 - Newark, An Avnet Company
Chicago, IL, United States
4/4 Pcb Mod.jack Be Amp - Te Connectivity
99X1210
4/4 Pcb Mod.jack Be Amp - Te Connectivity 99X1210
4/4 PCB MOD.JACK BE

4/4 PCB MOD.JACK BE

Supplier's Site
4/4 Pcb Mod.jack Be Amp - Te Connectivity - 88AJ0281 - Newark, An Avnet Company
Chicago, IL, United States
4/4 Pcb Mod.jack Be Amp - Te Connectivity
88AJ0281
4/4 Pcb Mod.jack Be Amp - Te Connectivity 88AJ0281
4/4 PCB MOD.JACK BE

4/4 PCB MOD.JACK BE

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-216444-1 3-216444-1 99X1210
Product Name RJ22 Connectors Modular Connectors / Ethernet Connectors 4/4 Pcb Mod.jack Be Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532176-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers