Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Brass Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8, 6 Number of PCB Ground Tabs : 2 Number of Positions : 8, 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Status Light Type : LED
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Connector Height : 11.05 MM [.435 INCH ] PCB Thickness (Recommended) (MM) : 1.6
Housing Features Centerline (Pitch) : 1.02 MM [.04 INCH ] Housing Color : Black Housing Material : Nylon 46
Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Box & Tray, Carton Packaging Quantity : 1100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 / RJ45 Modular Jacks & Plugs Products : Combo Jacks
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector Profile : Low
Modular Jack Latch Orientation : Inverted - Latch Up
Shield Material : Brass
Shield Plating Material : Nickel
Configuration Features
Connector Contact Density : Standard
Number of Loaded Positions : 8, 6
Number of PCB Ground Tabs : 2
Number of Positions : 8, 6
PCB Mount Orientation : Right Angle
Port Configuration : Multiple Ports
Port Matrix Configuration : 1 x 2
Status Light Type : LED
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
Connector Height : 11.05 MM [.435 INCH ]
PCB Thickness (Recommended) (MM) : 1.6
Housing Features
Centerline (Pitch) : 1.02 MM [.04 INCH ]
Housing Color : Black
Housing Material : Nylon 46
Industry Standards
Performance Category : Cat 3
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : Yes
Packaging Features
Packaging Method : Box & Tray, Carton
Packaging Quantity : 1100
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Cable-to-Board
Connectors & Connector Components Type : Connector
Grounding Options : PCB Ground
Modular Connector Style : Jack
Modular Jack & Plug Interface Type : RJ11 / RJ45
Modular Jacks & Plugs Products : Combo Jacks
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Supplier's Site
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
2-1734712-2
Product Name
Combo Jacks
Connector Type
Modular Connector and RJ Connector; Wire to Board Connector