TE Connectivity RJ45 Connectors 2301994-4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2301994-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2301994-4
RJ45 Connectors 2301994-4
Body Features Connector Profile : Standard Insulator Material : LCP LED Color (Bottom Left) : None LED Color (Bottom Right) : None LED Color (Top Left) : None LED Color (Top Right) : None Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : LCP Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Light Type : Not Illuminated Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.5 MM  [.531 INCH ] Housing Features Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (MBS) : 100, 10 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : LCP
  • LED Color (Bottom Left) : None
  • LED Color (Bottom Right) : None
  • LED Color (Top Left) : None
  • LED Color (Top Right) : None
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • PCB Retention Feature Material : LCP
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Light Type : Not Illuminated

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.5 MM  [.531 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Shielded : Yes

Other


  • Shield Panel Ground Type : Shield has bottom panel grounds.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (MBS) : 100, 10

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2301994-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2301994-4
Modular Connectors / Ethernet Connectors 2301994-4
Modular Connectors / Ethernet Connectors RJ45 JACK INT.MAG. 10/100 1X1

Modular Connectors / Ethernet Connectors RJ45 JACK INT.MAG. 10/100 1X1

Supplier's Site Datasheet
 - 1443317 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality. Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance Routers,Hubs,PLC’S ,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet Gender = Female LAN Category = Cat6 Number of Ports = 1 x 1 Mounting Type = PCB Mount Number of Ways = 8 Connector Type = RJ45 Modular Jack Shield Type = Nickel Plated Brass Orientation = Right Angle IP Rating = IP20 Length = 19.75mm

A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality.
Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance
Routers,Hubs,PLC’S,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet
Gender = Female
LAN Category = Cat6
Number of Ports = 1 x 1
Mounting Type = PCB Mount
Number of Ways = 8
Connector Type = RJ45 Modular Jack
Shield Type = Nickel Plated Brass
Orientation = Right Angle
IP Rating = IP20
Length = 19.75mm

Supplier's Site
 - 1443276 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality. Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance Routers,Hubs,PLC’S ,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet Gender = Female LAN Category = Cat6 Number of Ports = 1 x 1 Mounting Type = PCB Mount Number of Ways = 8 Connector Type = RJ45 Modular Jack Shield Type = Nickel Plated Brass Orientation = Right Angle IP Rating = IP20 Length = 19.75mm

A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality.
Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance
Routers,Hubs,PLC’S,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet
Gender = Female
LAN Category = Cat6
Number of Ports = 1 x 1
Mounting Type = PCB Mount
Number of Ways = 8
Connector Type = RJ45 Modular Jack
Shield Type = Nickel Plated Brass
Orientation = Right Angle
IP Rating = IP20
Length = 19.75mm

Supplier's Site
 - 1443317P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality. Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance Routers,Hubs,PLC’S ,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet Gender = Female LAN Category = Cat6 Number of Ports = 1 x 1 Mounting Type = PCB Mount Number of Ways = 8 Connector Type = RJ45 Modular Jack Shield Type = Nickel Plated Brass Orientation = Right Angle IP Rating = IP20 Length = 19.75mm Delivery on production packaging - Reel. This product is non-returnable.

A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting standard jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality.
Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance
Routers,Hubs,PLC’S,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet
Gender = Female
LAN Category = Cat6
Number of Ports = 1 x 1
Mounting Type = PCB Mount
Number of Ways = 8
Connector Type = RJ45 Modular Jack
Shield Type = Nickel Plated Brass
Orientation = Right Angle
IP Rating = IP20
Length = 19.75mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Modular Connector Jacks With Magnetics - A126241TR-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
A126241TR-ND
Modular Connector Jacks With Magnetics A126241TR-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - A126241CT-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
A126241CT-ND
Modular Connector Jacks With Magnetics A126241CT-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity - 25AC3665 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity
25AC3665
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 25AC3665
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Jack Int.mag. 10/100 1X1 Amp - Te Connectivity - 41AJ6781 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Jack Int.mag. 10/100 1X1 Amp - Te Connectivity
41AJ6781
Rj45 Jack Int.mag. 10/100 1X1 Amp - Te Connectivity 41AJ6781
RJ45 JACK INT.MAG. 10/100 1X1

RJ45 JACK INT.MAG. 10/100 1X1

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2301994-4 2301994-4 1443317 A126241TR-ND 25AC3665 41AJ6781
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity Rj45 Jack Int.mag. 10/100 1X1 Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RJ25 Connectors - 1734723-6 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
RJ45 Connectors - 1-2301994-0 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details
5 suppliers
RJ45 Connectors - 2-1734216-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details