TE Connectivity Eurocard Connectors 5650912-5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650912-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650912-5
Eurocard Connectors 5650912-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.4 MM  [.45 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Half Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 11.4 MM  [.45 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polymer - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Half

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1364587-5650912-5 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Backplane Connectors - DIN 41612
1364587-5650912-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1364587-5650912-5
Win Source Part Number: 1364587-5650912-5 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Eurocard Package: Bulk Product Status: Active Base Product Number: 5650912 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Style: R Connector Type: Plug, Male Pins Number of Positions: 96 Number of Rows: 3 Number of Positions Loaded: 64 Termination: Press-Fit Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Material - Insulation: Polymer Thermoplastic, Glass Filled Level, Class: 2

Win Source Part Number: 1364587-5650912-5
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Eurocard
Package: Bulk
Product Status: Active
Base Product Number: 5650912
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Style: R
Connector Type: Plug, Male Pins
Number of Positions: 96
Number of Rows: 3
Number of Positions Loaded: 64
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polymer Thermoplastic, Glass Filled
Level, Class: 2

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5650912-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650912-5
Backplane Connectors - DIN 41612 5650912-5
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site Datasheet
DIN 41612 - A114017-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A114017-ND
DIN 41612 A114017-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole

96 Position Din Connector Plug, Male Pins Gold Through Hole

Supplier's Site Datasheet
Assy,pin,eurocard,type R,lead-Free,a&c,6 Amp - Te Connectivity - 19R2983 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,eurocard,type R,lead-Free,a&c,6 Amp - Te Connectivity
19R2983
Assy,pin,eurocard,type R,lead-Free,a&c,6 Amp - Te Connectivity 19R2983
ASSY,PIN,EUROCARD,TY PE R,LEAD-FREE,A&C,6

ASSY,PIN,EUROCARD,TYPE R,LEAD-FREE,A&C,6

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Lingto Electronic Limited DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5650912-5 1364587-5650912-5 5650912-5 A114017-ND 19R2983
Product Name Eurocard Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors - DIN 41612 DIN 41612 Assy,pin,eurocard,type R,lead-Free,a&c,6 Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector DIN Connector Plug, Male Pins
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 5536385-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
High Speed Backplane Connectors - 1-2007813-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
Automotive Connector EMC Shielding - 2141262-3 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers
Eurocard Connectors - 6-2271765-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details