RF Connectors / Coaxial Connectors SMA SURFACE MOUNT JACK
Win Source Part Number: 1365216-132134-10
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 132134
Mounting Type: Surface Mount
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Housing Color: Gold
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 18 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethyl
Connector Style: SMA
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Gold
Center Contact Plating: Gold
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
SMA STRAIGHT PCB JACK, SURFACE MOUNT, 50 OHM ROHS COMPLIANT: YES
VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
Product Number | 132134-10 | 1365216-132134-10 | ARF2755-ND | 132134-10 | 07W9578 | 79AH8719 |
Product Name | RF Connectors / Coaxial Connectors | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf | Sma Straight Pcb Jack, Surface Mount, 50 Ohm Rohs Compliant Amphenol |
Gender | Female / Jack | Female / Jack | ||||
Geometry | Straight | Straight; Straight Jack | Straight | |||
Frequency | ? to 18.000 GHz | 18.000 GHz | ||||
Termination | Solder |