14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
1.27 [.050] Series II and Series III Connectors
WIRE-BOARD CONNECTOR, RECEPTACLE 14 POSITION 1.27MM; No. of Contacts:14Contacts;
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A33471-ND | 2-5178238-1 | 17R7678 |
Product Name | Centronics Connectors | D-Subminiature Connector | Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity |
Connector Type | Receptacle | D-Sub Connector | Wire to Board Connector |
Mounting | Panel Mount, Through Hole, Right Angle | Right Angle | PCB Mount |
Number of Contacts | 14 # | ||
Gender | Female / Jack |