For the seals refer to codes 513-4085 onwards
Number of Contacts = 5
Gender = Female
Contact Gender = Female
Current Rating = 22A
Voltage Rating = 200 V ac, 250 V dc
Shell Size = 14S
Mounting Type = Box Mount
Military Standard = MIL-DTL-5015
Termination Method = Solder
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 4108710 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |
Termination | Solder |