A range of KK PC Board Connectors, Bottom Entry Sockets, that mate with KK Pin Headers Series:. 4030 stock number 453-145 typical,. 4049 stock number 453-139 typical, . 42375 stock number720-5637.
Number of Contacts = 2
Number of Rows = 1
Pitch = 2.54mm
Type = Socket Strip
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2.5A
Voltage Rating = 250 V
Series = KK 254
Delivery on production packaging - Bag. This product is non-returnable.
A range of KK PC Board Connectors, Bottom Entry Sockets, that mate with KK Pin Headers Series:. 4030 stock number 453-145 typical,. 4049 stock number 453-139 typical, . 42375 stock number720-5637.
Number of Contacts = 2
Number of Rows = 1
Pitch = 2.54mm
Type = Socket Strip
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2.5A
Voltage Rating = 250 V
Series = KK 254
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
KK 100 PCB ASSY BTM 02 CKT TIN ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 6702939P | 55H9988 | 79AH9441 |
Product Name | Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Molex | Kk 100 Pcb Assy Btm 02 Ckt Tin Rohs Compliant Molex | |
Geometry | Straight | ||
Termination | Solder | ||
Mounting | Through Hole | Through Hole Mount |