The DTS23Y Series of Deutsch Hermetic Mill Spec Connectors provide a well built unit to the requirements of MIL-D-38999. Applications include: military ground support equipment, ordnance and shipboard installations, where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. All models are highly reliable and excellent quality.
Mounting Type: Weld Mount. Shell Material: Stainless Steel. Various Contacts
Number of Contacts = 7
Gender = Female
Shell Size = 11
Mounting Type = Box Mount
Military Standard = MIL-DTL-38999
Termination Method = Solder
Mating Type = Threaded
Body Orientation = Straight
Series = DTS
Maximum Operating Temperature = +200°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8955686 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |