22 Rectangular Connectors - Housings Plug Green 0.098" (2.50mm)
Connector,Pin header,In line,IL-AG5,22P - Power Connectors - Automotive Connectors
Manufacturer: JAE Electronics
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: IL-AG5
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Male Pin
Mounting Type: Free Hanging (In-Line)
Insulation Material: Polybutylene Terephthalate (PBT)
Operating Temperature: -40°C ~ 85°C
DigiKey | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 670-1817-ND | 6324021 | |
Product Name | Rectangular Connector Housings | Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings | |
Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |