EDAC, Inc. Backplane Connector Contacts 516-290-541

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Backplane Connector Contacts
151-1051-ND
Backplane Connector Contacts 151-1051-ND
CONTACT NON-GEND SGNL 18-28AWG

CONTACT NON-GEND SGNL 18-28AWG

Supplier's Site Datasheet
 - 476508 - RS Components, Ltd.
Corby, Northants, United Kingdom
From EDAC, these terminals are for use with EDAC 516 Series connector housings. Gender = Female Termination Type = Wire Wrap Current Rating = 8.5A Body Orientation = Straight Series = 516 Maximum Operating Temperature = +125°C Contact Plating = Gold over Nickel Contact Material = Phosphor Bronze Minimum Operating Temperature = -65°C

From EDAC, these terminals are for use with EDAC 516 Series connector housings.
Gender = Female
Termination Type = Wire Wrap
Current Rating = 8.5A
Body Orientation = Straight
Series = 516
Maximum Operating Temperature = +125°C
Contact Plating = Gold over Nickel
Contact Material = Phosphor Bronze
Minimum Operating Temperature = -65°C

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1051-ND 476508
Product Name Backplane Connector Contacts
Contact Size (AWG) 18 to 28 AWG
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
4 suppliers
MDP Series: High density PCB connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
ODU AMC®, Receptacle for rear panel mounting - G80YAR-P04WFG0-000L - ODU-USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Termination Solder
Mounting Panel Mount
View Details
3 suppliers