3 (Power) Position Din Connector Receptacle, Female Blade Sockets Through Hole
41612 H3 SOCKET - PCB Connectors - DIN 41612 Connectors
Delivery on production packaging - Bag. This product is non-returnable.
41612 H3 SOCKET - PCB Connectors - DIN 41612 Connectors
DIN 41612 PCB CONNECTOR, RECEPTACLE,3 WAY; Product Range:-; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:1 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Rows:1 RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1195-1309-ND | 1173339P | 93C5808 |
Product Name | DIN 41612 | Din 41612 Pcb Connector, Receptacle,3 Way; Product Range Harting | |
Connector Type | Receptacle, Female Blade Sockets | DIN Connector | DIN Connector |