Cable Connector Plugs with Threaded Coupling. High-quality Circular Connectors. Waterproof IP68 rating. Panel Hole Cutout Size 21 mm. Maximum Current Rating 30 A. Solder Contact Termination
Number of Contacts = 4
Gender = Female
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Solder
Current Rating = 30A
IP Rating = IP68
Contact Gender = Male
Voltage Rating = 500 V ac
Mating Type = Threaded
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1316388 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Termination | Solder |
Mounting | Cable Mount |