Threaded joint and solder terminals. 360° shielded
Number of Contacts = 12
Gender = Male
Mounting Type = Cable Mount
Mating Type = Screw On
Termination Method = Solder
Body Orientation = Straight
Current Rating = 3A
Voltage Rating = 60 V ac
IP Rating = IP68
DIN Number = DIN EN 60529
CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:03 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts;
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 5332655 | 98K4484 |
Product Name | Circular Connector, Plug, 12 Position, Cable; Product Range Lumberg | |
Connector Type | DIN Connector | Circular / Cylindrical Connectors |
Gender | Male / Plug | |
Geometry | Straight | |
Termination | Solder | |
Mounting | Cable Mount |