TE Connectivity Rectangular Connector Housings 6-1971793-4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1233921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grace Inertia 2.5 Mark II wire-to-board plug housings with a 2.5mm pitch. These Grace Inertia 2.5 mm Mark II plug housings are designed to prevent human error during assembly by using an inertia locking mechanism which is built into the housing. The inertia locking mechanism simultaneously completes the circuit and locks the connector. An audible click is produced to confirm mating. If improper mating is attempted the receptacle and the header contacts are prevented from making contact. This locking mechanism prevents defective products caused by half-mating and ensures that reliable connections are made. The inertia locking mechanism also prevents unmating caused by external forces providing a reliable connection when the connector is in use. These Grace Inertia 2.5 Mark II connectors have a compact space saving 2.5 mm pitch and an ergonomic design for easy manual operation. The new design of these Grace Inertia 2.5 Mark II connectors also reduces contact insertion force by up to 59% during assembly. The receptacle contacts are lanceless to prevent snagging and entanglement and have a dual beam design to provide a reliable electrical connection. These Grace Inertia 2.5 Mark II plug housings feature four colour coded keying methods to avoid mis-matching and blind mating. TPA (Terminal Position Assurance) is available to ensure that the contacts are securely seated in the housing and to prevent terminal back-out. The receptacle contacts and TPA for these Grace Inertia 2.5 Mark II plug housings must be purchased separately. Number of Contacts = 6 Number of Rows = 1 Pitch = 2.5mm Gender = Male Mounting Type = Cable Mount Series = Grace Inertia For Use With = Grace Inertia Connector 2.5 Body Orientation = Straight Length = 15.7mm Width = 10.4mm

Grace Inertia 2.5 Mark II wire-to-board plug housings with a 2.5mm pitch. These Grace Inertia 2.5 mm Mark II plug housings are designed to prevent human error during assembly by using an inertia locking mechanism which is built into the housing. The inertia locking mechanism simultaneously completes the circuit and locks the connector. An audible click is produced to confirm mating. If improper mating is attempted the receptacle and the header contacts are prevented from making contact. This locking mechanism prevents defective products caused by half-mating and ensures that reliable connections are made. The inertia locking mechanism also prevents unmating caused by external forces providing a reliable connection when the connector is in use. These Grace Inertia 2.5 Mark II connectors have a compact space saving 2.5 mm pitch and an ergonomic design for easy manual operation. The new design of these Grace Inertia 2.5 Mark II connectors also reduces contact insertion force by up to 59% during assembly. The receptacle contacts are lanceless to prevent snagging and entanglement and have a dual beam design to provide a reliable electrical connection. These Grace Inertia 2.5 Mark II plug housings feature four colour coded keying methods to avoid mis-matching and blind mating. TPA (Terminal Position Assurance) is available to ensure that the contacts are securely seated in the housing and to prevent terminal back-out. The receptacle contacts and TPA for these Grace Inertia 2.5 Mark II plug housings must be purchased separately.
Number of Contacts = 6
Number of Rows = 1
Pitch = 2.5mm
Gender = Male
Mounting Type = Cable Mount
Series = Grace Inertia
For Use With = Grace Inertia Connector 2.5
Body Orientation = Straight
Length = 15.7mm
Width = 10.4mm

Supplier's Site
Thief River Falls, MN, United States
Rectangular Connector Housings
A116716-ND
Rectangular Connector Housings A116716-ND
CONN PLUG HSG 6POS 2.50MM

CONN PLUG HSG 6POS 2.50MM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1233921 A116716-ND
Product Name Rectangular Connector Housings
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 24V Aluminum Sockets - 00581200 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass
Voltage Rating 24 volts
View Details
6+6 Pos. Male DIL 26AWG Cable Assembly, 150mm, Female 2nd end, no Latches - G125-MC11205L0-0150F - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Male / Plug; Female / Jack
Current Rating 2.0 to ? amps
View Details