The UTG series from Souriau offers a wide range of quality, high performance connectors and accessories. The series has a rugged and robust design to resist every environmental and mechanical requirement for indoor and outdoor applications. All models are highly reliable and excellent quality.
⢠Rugged and robust design ensures high performance in a wide range of climatic conditions. ⢠Available in a wide range of shell sizes and insert arrangements. ⢠Receptacle durability is second to none
Number of Contacts = 28
Gender = Female
Mounting Type = Wall Mount
Connector Size = Standard
Termination Method = Crimp
Shell Size = 20
IP Rating = IP65
Contact Gender = Male
Voltage Rating = 2 kV ac
Mating Type = Bayonet
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1246001 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Termination | Crimp |