5 Rectangular Connectors - Housings Plug Natural
Series II Multiple Interlock Connector (MIC) plug style free hanging discrete wire connector housings made from 66 nylon designed for use in a wide range of low level and power circuit applications. These series II MIC plug connectors have positive locking, polarization and a high resistance to vibration and shock. The double row contact cavities of these series II MIC plug connectors accept snap-in receptacle contacts (see stock number 680-5081 typically) and a double-lock plate is available that aids contact loading and retention and prevents half-mating (see stock number 719-9012 typically)
Number of Contacts = 5
Number of Rows = 2
Pitch = 7mm
Gender = Male
Series = Multi-Interlock Mark II
For Use With = Wire-to-Wire Multiple Interlock Connector
Body Orientation = Straight
Length = 20mm
Depth = 24mm
Housing Material = Nylon
Delivery on production packaging - Bag. This product is non-returnable.
Series II Multiple Interlock Connector (MIC) plug style free hanging discrete wire connector housings made from 66 nylon designed for use in a wide range of low level and power circuit applications. These series II MIC plug connectors have positive locking, polarization and a high resistance to vibration and shock. The double row contact cavities of these series II MIC plug connectors accept snap-in receptacle contacts (see stock number 680-5081 typically) and a double-lock plate is available that aids contact loading and retention and prevents half-mating (see stock number 719-9012 typically)
Number of Contacts = 5
Number of Rows = 2
Pitch = 7mm
Gender = Male
Series = Multi-Interlock Mark II
For Use With = Wire-to-Wire Multiple Interlock Connector
Body Orientation = Straight
Length = 20mm
Depth = 24mm
Housing Material = Nylon
Win Source Part Number: 1365582-172494-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MIC (Multi-Interlock)
Package: Bulk
Product Status: Active
Base Product Number: 172494
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.236" (6.00mm)
MIC MARK-2 PLUG HSG 5P
DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A122348-ND | 6801262P | 1365582-172494-1 | 41AJ4203 |
Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Mic Mark-2 Plug Hsg 5P Amp - Te Connectivity | |
Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |