Premium construction range of cable mount connectors from Switchcraft offer the the user various pin/socket configurations to ensure your application is covered. Utilizing an integral O-Ring & gasket design, making this series suitable for a comprehensive range of applications
Various termination methods available, including Solder, Crimp & Faston
Number of Contacts = 2
Mounting Type = Cable Mount
Termination Method = Solder
Current Rating = 7.5A
Contact Gender = Female
Body Orientation = Straight
Series = EN3
Contact Material = Copper Alloy
Contact Plating = Gold
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:EN3 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: No
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 2539752 | SC1910-ND | 80R9836 |
Product Name | Circular Connector Assemblies | Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
Gender | Female / Jack | ||
Geometry | Straight | ||
Termination | Solder | ||
Mounting | Cable Mount | Free Hanging (In-Line) |