CONN RCPT MALE 19P GOLD SLDR CUP
The Amphenol PT series connectors, manufactured in accordance with MIL-DTL-26482 Series 1, is a range of high density circular connectors featuring a bayonet coupling mechanism for quick connect and disconnect. A wide range of Insert arrangements are available offering both power and signal contacts from 2 through to 61 circuits. The Amphenol PT series connectors are inter-mountable and interchangeable with other MIL-DTL-26482 connectors.
PT Solder is UL Approved Under File #E115497. Aluminum Shell Components For The Series. 5 Key/ Keyway Polarisation With Bayonet Lock Coupling. Wide Range of Shell Sizes (8 Through 24)
Number of Contacts = 19
Gender = Female
Contact Gender = Male
Voltage Rating = 1 kV ac
Shell Size = 14
Mounting Type = Panel Mount
Military Standard = MIL-DTL-26482
Termination Method = Solder
Mating Type = Bayonet
Connector Size = Miniature
AMI71-148214-19P
PT Series Class E Box Mounting Receptacle Connectors
Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and intermountable with all existing Miniature Cylindrical Series connectors except for the threaded coupling PC Series. The connectors utilize corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment. PT connectors are available in service class “E” — Environmental resistant connectors — supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires. Ordering Examples: Environmental — PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P (SR).
Features
CIRCULAR CONNECTOR, PLUG, SIZE 14, 19 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts;
DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | PT02E-14-19P-ND | 8721480 | PT02E-14-19P | 70143388 | 95F1737 |
Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | connector,metal circ,class e,box mount recept,size 14,19 #20 solder pin contact | Circular Connector, Plug, Size 14, 19 Position, Box; Product Range Amphenol Industrial | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
Mounting | Panel Mount | Panel Mount | Flanged | ||
Gender | Male / Plug; Female / Jack | ||||
Termination | Solder | Solder | |||
Coupling | Bayonet | Bayonet | Bayonet |