Unsealed MCP 2.8mm tab housings made from PA 66 GF13. These MCP 2.8mm tab housings accept a wire size of 2.5 mm² FLR max and have various keying options (see table). For suitable mating MCP 2.8 receptacle housings see stock number 726-9045 typically and for secondary locking device see 726-9105 typically.
Number of Contacts = 9
Type = Connector
Gender = Male
Number of Rows = 3
Series = Timer
Colour = Blue
Height = 28mm
Width = 21mm
Depth = 23.5mm
Housing Material = Nylon
Unsealed MCP 2.8mm tab housings made from PA 66 GF13. These MCP 2.8mm tab housings accept a wire size of 2.5 mm² FLR max and have various keying options (see table). For suitable mating MCP 2.8 receptacle housings see stock number 726-9045 typically and for secondary locking device see 726-9105 typically.
Number of Contacts = 9
Type = Connector
Gender = Male
Number of Rows = 3
Series = Timer
Colour = Blue
Height = 28mm
Width = 21mm
Depth = 23.5mm
Housing Material = Nylon
Delivery on production packaging - Box. This product is non-returnable.
TAB HSG 2.8MM 9POS. ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 7269013 | 34AC2491 |
Product Name | Tab Hsg 2.8Mm 9Pos. Rohs Compliant Amp - Te Connectivity | |
Connector Type | Automotive Connector |