5 Position Rectangular Receptacle Connector IDC Tin 24 AWG
MTA-156 IDC closed end connector receptacle assemblies preloaded with IDC contacts on a 3.96mm centerline that accept stranded discrete wire sizes from 18 to 26 AWG. These MTA-156 IDC closed end connectors are end to end stackable, have white nylon 6/6 UL94V-2 housings with moulded ribs to prevent reverse mating and are available with locking ramps and polarization tabs. The IDC socket contacts of these MTA-156 IDC closed end receptacle connectors are matte tin plated with the exception of stock number 863-8369 which has 0.00038µm gold plated contacts. Part numbers X-640431-X have accept an 18 AWG discrete wire size. Part numbers X-640426-X have a locking ramp and accept an 18 AWG discrete wire size. Part numbers X-641148-X have a locking ramp and accept an 18 AWG discrete wire size (gold plated). Part numbers X-640428-X have a locking ramp and accept an 22 AWG discrete wire size. Part numbers X-640429-X have a locking ramp and accept an 24 AWG discrete wire size. Part numbers X-640427-X have a locking ramp and accept a 20 AWG discrete wire size. Part numbers X-643817-X have a locking ramp and polarization tabs and accept an 18 AWG discrete wire size. Part numbers X-643818-X have a locking ramp and polarization tabs and accept a 20 AWG discrete wire size. Part numbers X-643819-X have a locking ramp and polarization tabs and accept a 22 AWG discrete wire size
Closed end type. Current Rating 7 A
Number of Contacts = 5
Number of Rows = 1
Gender = Female
Pitch = 3.96mm
Mounting Type = Cable Mount
Body Orientation = Right Angle
Termination Method = IDC
Current Rating = 7A
Contact Plating = Tin over Nickel
Series = MTA-156
Delivery on production packaging - Bag. This product is non-returnable.
MTA-156 IDC closed end connector receptacle assemblies preloaded with IDC contacts on a 3.96mm centerline that accept stranded discrete wire sizes from 18 to 26 AWG. These MTA-156 IDC closed end connectors are end to end stackable, have white nylon 6/6 UL94V-2 housings with moulded ribs to prevent reverse mating and are available with locking ramps and polarization tabs. The IDC socket contacts of these MTA-156 IDC closed end receptacle connectors are matte tin plated with the exception of stock number 863-8369 which has 0.00038µm gold plated contacts. Part numbers X-640431-X have accept an 18 AWG discrete wire size. Part numbers X-640426-X have a locking ramp and accept an 18 AWG discrete wire size. Part numbers X-641148-X have a locking ramp and accept an 18 AWG discrete wire size (gold plated). Part numbers X-640428-X have a locking ramp and accept an 22 AWG discrete wire size. Part numbers X-640429-X have a locking ramp and accept an 24 AWG discrete wire size. Part numbers X-640427-X have a locking ramp and accept a 20 AWG discrete wire size. Part numbers X-643817-X have a locking ramp and polarization tabs and accept an 18 AWG discrete wire size. Part numbers X-643818-X have a locking ramp and polarization tabs and accept a 20 AWG discrete wire size. Part numbers X-643819-X have a locking ramp and polarization tabs and accept a 22 AWG discrete wire size
Closed end type. Current Rating 7 A
Number of Contacts = 5
Number of Rows = 1
Gender = Female
Pitch = 3.96mm
Mounting Type = Cable Mount
Body Orientation = Right Angle
Termination Method = IDC
Current Rating = 7A
Contact Plating = Tin over Nickel
Series = MTA-156
05P MTA156 CONN ASSY 24AWG WHT
HOUSING, 24AWG, 5WAY; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:MTA-156 Series; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A31243-ND | 5355541P | 3-640429-5 | 93K3529 |
Product Name | Free Hanging, Panel Mount | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Housing, 24Awg, 5Way; Pitch Spacing Amp - Te Connectivity | |
Mounting | Free Hanging (In-Line) | Cable Mount | ||
Contact Size (AWG) | 24 AWG | |||
Gender | Female / Jack |