The EPIC POWER LS1 D6 3+PE+4 K connector has many inherent features which offer application advantages and provide significant benefits. Including quick and easy assembly, high reliability, and long uninterrupted service life in tough industrial environments. The EPIC POWER LS1 D6 3+PE+4 K connector has a rugged nickel-plated zinc body, plastic contact insulation body and sleeve, and gold-plated electrical contacts. The EPIC POWER LS1 D6 3+PE+4 K connector with 3+PE+4 contact configuration handles mixed power and signal requirements with 3 contacts plus ground, rated 630V and 26A, and 4 contacts rated 250V and 7A. Accepts caple diameter range 7.5-15.5mm.
8 (4 + 3 Power + PE) Position Circular Connector Plug, Female Sockets Crimp
Supplied with socket contacts
Number of Contacts = 8
Gender = Female
Mounting Type = Cable Mount
Termination Method = Crimp
Current Rating = 22A
Contact Gender = Female
Voltage Rating = 630 V
Body Orientation = Straight
Series = EPIC Circular
Contact Material = Brass
CIRCULAR CONN, PLUG, 3+PE+4, CABLE; Product Range:EPIC CIRCON LS1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Automation24, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 2181-76124000-ND | 219273 | 61AC3945 | |
Product Name | Field wireable Lapp EPIC POWER LS1 D6 3+PE+4 K - 76124000 | Circular Connector Assemblies | Circular Conn, Plug, 3+Pe+4, Cable; Product Range Lapp Usa | |
Gender | Female / Jack | Female / Jack | ||
Termination | Crimp connection | Crimp | ||
Voltage Rating | 250 volts | 250 to 630 volts | 630 volts | |
Current Rating | 26.0 amps | 7.0 to 26.0 amps | 22.0 amps | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |