RS Pro range of insulated crimp spade terminals made from copper with a tin plating. These spade connectors have vinyl or nylon insulation with a flared design for easy wire insertion. The insulation of these crimp spade terminals is colour coded to correspond with the wire size they are used with. All models are highly reliable and excellent quality.
Various metric sizes available,Available in Red, Yellow and Blue,Each colour corresponds to different wire sizes
Insulation = Insulated
Width = 6.4mm
Insulation Material = Vinyl
Minimum Wire Size mm² = 1.5mm²
Maximum Wire Size mm² = 2.5mm²
Minimum Wire Size AWG = 16AWG
Maximum Wire Size AWG = 14AWG
Stud Size = M3.5
Colour = Blue
Overall Length = 20.5mm
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 534632 |