UFP8 Cat.6A unshielded field assembly RJ45 plugs designed for fast and reliable repair of cable links and connection of peripheral devices in existing networks in office buildings, data centers or home cabling sytems without the need for special tooling. These UFP8 Cat.6A field assembly RJ45 plugs have a standardised plug interface acc. to EN 60603-7-41 support high Power over Ethernet plus (PoE+) and can be used to make connections with all standard cable types with transfer rates of up to 10 Gigabit Ethernet/s (10GBase-T) and with solid or stranded conductors from AWG24/1 to 22/1 and AWG27/7 to 22/7 making them a versatile product suitable for use in a variety of applications. The housings of these unshielded UFP8 Cat.6A field assembly RJ45 plugs are made from black UL94-V0 PC and feature a long release latch to aid insertion and withdrawal in confined spaces and an adjustable strain relief suitable for cables with a 5.5 to 8.5mm diameter range.
Gender = Male
LAN Category = Cat6a
Mounting Type = Cable Mount
Number of Ways = 8P8C
Connector Type = RJ45 Modular Plug
Shield Type = Unshielded
Orientation = Straight
Length = 44.2mm
Width = 13.8mm
Depth = 16.35mm
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8787443 |
Connector Type | Modular Connector and RJ Connector |