4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
AMPMODU Mod II receptacle assemblies with a 2.54 x 2.54 centerline. These Mod II receptacle assemblies are end stackable, have closed entry housings to prevent post stubbing and have high temperature surface mount compatible 94V-0 thermoplastic housings. Part numbers X-5535512-X are dual row and have short point of contact plus standoffs. Part numbers X-534206-X are dual row and both side and end stackable. Part numbers X-534237-X are single row with Gold plated mating area.
Number of Contacts = 4
Number of Rows = 1
Pitch = 2.54mm
Type = Board to Board
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2A
Voltage Rating = 333 V ac
Series = AMPMODU MOD II
AMPMODU Mod II receptacle assemblies with a 2.54 x 2.54 centerline. These Mod II receptacle assemblies are end stackable, have closed entry housings to prevent post stubbing and have high temperature surface mount compatible 94V-0 thermoplastic housings. Part numbers X-5535512-X are dual row and have short point of contact plus standoffs. Part numbers X-534206-X are dual row and both side and end stackable. Part numbers X-534237-X are single row with Gold plated mating area.
Number of Contacts = 4
Number of Rows = 1
Pitch = 2.54mm
Type = Board to Board
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2A
Voltage Rating = 333 V ac
Series = AMPMODU MOD II
Delivery on production packaging - Tube. This product is non-returnable.
CONN RCPT 4POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa
04 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A32905-ND | 7973227 | 5-534237-2 | 40P9556 | 90AJ0279 |
Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Receptacle, 4 Position, 1Row; Connector Systems Amp - Te Connectivity | 04 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity | |
Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
Mounting | Through Hole | Through Hole | Through Hole | Through Hole Mount | |
Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | ||
Number of Contacts | 4 # |