TE Connectivityâs AMP+ HVA280 touch-proof cable assemblies are designed for flexibility with options for various electrical vehicle device applications. These EV cable connectors have a current carrying capability up to 40A at 85°C and a 2-4mm2 multicore wire range. Multiple latching options and an integrated internal HVIL with multiple routing options allow package size optimization and flexibility.
Current rating: Up to 40A @ 85°C. Temperature range: -40°C to 140°C. Shielding: 360° from wire to device. Touch proof. IP6K9K rated. Integrated internal HVIL
Series = HVA
Connector Type = Assembly
Number of Rows = 1
Number of Contacts = 4
Connector Gender = Male
Colour = Orange
Cable Length = 3m
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8086734 |
Connector Type | Automotive Connector |