25 Position D-Sub Receptacle, Female Sockets Connector
Soldered and non-soldered versions available
Number of Contacts = 25
Gender = Female
Body Orientation = Straight
Mounting Type = Through Hole
Pitch = 2.76mm
Mounting Hardware = M3 Threaded Inserts
Current Rating = 6A
Housing Material = Metal
Length = 53.2mm
Depth = 12.5mm
Soldered and non-soldered versions available
Number of Contacts = 25
Gender = Female
Body Orientation = Straight
Mounting Type = Through Hole
Pitch = 2.76mm
CAD Drawing = 3D CAD Model
Mounting Hardware = M3 Threaded Inserts
Current Rating = 6A
Housing Material = Metal
Length = 53.2mm
Delivery on production packaging - Box. This product is non-returnable.
Soldered and non-soldered versions available
Number of Contacts = 25
Gender = Female
Body Orientation = Straight
Mounting Type = Through Hole
Pitch = 2.76mm
CAD Drawing = 3D CAD Model
Mounting Hardware = M3 Threaded Inserts
Current Rating = 6A
Housing Material = Metal
Length = 53.2mm
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts;
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts;
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1195-5018-ND | 9229667 | 93C7444 | 17AC1046 |
Product Name | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting | D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting | |
Category | D-Sub Connector | |||
Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector |
Mounting | Through Hole | Through Hole | ||
Current Rating | 6.5 amps | 6.0 amps |