From Binder, these panel mounted connectors are for use with the 719 Series subminiature connectors, that feature a snap-in locking system that is protected to IP40, resulting in an efficient and versatile connection system. The Binder 719 Series panel mounted receptacles are available with 3 to 5 pin contact arrangements in male and female variants.
Number of Contacts = 4
Gender = Female
Mounting Type = Panel Mount
Connector Size = Subminiature
Termination Method = Solder
Current Rating = 3A
IP Rating = IP40
Contact Gender = Female
Voltage Rating = 60 V
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 464460 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |
Termination | Solder |