No tooling required for assembly. 2, 3, 4 & 6 pole
Gender = Male
Insert Type = Screw
Number of Contacts = 2
For Use With = Mini Buccaneer Connector
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -20°C
2 (Power) Position Circular Connector Insert, Male Pins Screw
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 3947788 | 708-1247-ND |
Product Name | Circular Connector Assemblies | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |