6 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 270° Free Hanging (In-Line)
PCB Terminal Block 1834945 - PCB Connectors - PCB Sockets
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 277-6378-ND | 8821212 | 15X0151 |
Product Name | Headers, Plugs and Sockets | Phoenix Contact | |
Geometry | 270° | ||
Mounting | Free Hanging (In-Line) | ||
Current Rating | 12.0 amps | 12.0 amps |