A durable range of DIN 41612 Type F backplane power edge connectors suitable for many applications including railway transportation and power supplies, allowing reliable board to board PCB and cable to board connections. Robust and hardwearing and available in a variety of termination methods. Stock numbers 757-7939, 757-7910, 757-7914, 757-7973, 757-7972, 757-7923 and 757-7982 are railway approved with a railway classification of NFF 16-101, Smoke index: F1, Flammability class: I2
5.08mm contact pitch. Operating temp -55 to +125 °C. 6A max per contact. Contact resistance up to 15mΩ. Thermoplastic resin - glass fibre filled. Copper alloy contacts
Number of Contacts = 32
Gender = Male
Number of Rows = 3
Body Orientation = Right Angle
Termination Method = Solder
Row Loading = z/d
Type = F
Pitch = 2.54mm
Contact Plating = Gold over Palladium Nickel
CAD Drawing = 3D CAD Model
Delivery on production packaging - Bag. This product is non-returnable.
A durable range of DIN 41612 Type F backplane power edge connectors suitable for many applications including railway transportation and power supplies, allowing reliable board to board PCB and cable to board connections. Robust and hardwearing and available in a variety of termination methods. Stock numbers 757-7939, 757-7910, 757-7914, 757-7973, 757-7972, 757-7923 and 757-7982 are railway approved with a railway classification of NFF 16-101, Smoke index: F1, Flammability class: I2
5.08mm contact pitch. Operating temp -55 to +125 °C. 6A max per contact. Contact resistance up to 15mΩ. Thermoplastic resin - glass fibre filled. Copper alloy contacts
Number of Contacts = 32
Gender = Male
Number of Rows = 3
Body Orientation = Right Angle
Termination Method = Solder
Row Loading = z/d
Type = F
Pitch = 2.54mm
Contact Plating = Gold over Palladium Nickel
Class Rating = C2
A durable range of DIN 41612 Type F backplane power edge connectors suitable for many applications including railway transportation and power supplies, allowing reliable board to board PCB and cable to board connections. Robust and hardwearing and available in a variety of termination methods. Stock numbers 757-7939, 757-7910, 757-7914, 757-7973, 757-7972, 757-7923 and 757-7982 are railway approved with a railway classification of NFF 16-101, Smoke index: F1, Flammability class: I2
5.08mm contact pitch. Operating temp -55 to +125 °C. 6A max per contact. Contact resistance up to 15mΩ. Thermoplastic resin - glass fibre filled. Copper alloy contacts
Number of Contacts = 32
Gender = Male
Number of Rows = 3
Body Orientation = Right Angle
Termination Method = Solder
Row Loading = z/d
Type = F
Pitch = 2.54mm
Contact Plating = Gold over Palladium Nickel
CAD Drawing = 3D CAD Model
48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
Gds A-F/FC 32 Pin Male Level 2 RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 7407067P | 1195-6619-ND | 93C5922 |
Product Name | DIN 41612 | Gds A-F/fc 32 Pin Male Level 2 Rohs Compliant Harting | |
Connector Type | DIN Connector | Header, Male Pins | |
Gender | Male / Plug | ||
Geometry | Right Angle | ||
Termination | Solder |