Molex USB, DVI, HDMI Connectors - 54819-0519 54819-0519

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 54819-0519 - 197782-54819-0519 - Win Source Electronics
Yishun, Singapore
USB, DVI, HDMI Connectors - 54819-0519
197782-54819-0519
USB, DVI, HDMI Connectors - 54819-0519 197782-54819-0519
Manufacturer: Molex, LLC Win Source Part Number: 197782-54819-0519 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 OTG Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 5000 Family Name: 54819 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Copper Alloy Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197782-54819-0519
Packaging: Tray
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 30V
Current Rating: 1A
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0 OTG
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 5000
Family Name: 54819
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Shell/Shielding Material: Copper Alloy
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
 - 5152005 - RS Components, Ltd.
Corby, Northants, United Kingdom
These Molex range of USB OTG (On the Go) connectors are compatible with the On-The-Go supplement (Rev. 1.0) to the USB 2.0 specification. The needs of various portable and mobile equipment are met by these Molex OTG USB connectors by operating at speeds up to 480 Mbps coupled with a compact light-weight design. • They are about one-eighth the size of a standard USB-B connector. • Excellent RFI/EMI performance. • 5-pin design (one ID pin). • Through-hole and SMT versions available. • Cable assemblies available. • Voltage Rating of 30V. • Current Rating of 1A. • Expected Life Cycles are 5000 Gender = Female Mounting Type = Through Hole USB Type = B Body Orientation = Right Angle Termination Method = Solder Contact Material = Copper Alloy Voltage Rating = 30 V Current Rating = 1A USB Version = 2.0 Minimum Operating Temperature = 0°C

These Molex range of USB OTG (On the Go) connectors are compatible with the On-The-Go supplement (Rev. 1.0) to the USB 2.0 specification. The needs of various portable and mobile equipment are met by these Molex OTG USB connectors by operating at speeds up to 480 Mbps coupled with a compact light-weight design.
• They are about one-eighth the size of a standard USB-B connector. • Excellent RFI/EMI performance. • 5-pin design (one ID pin). • Through-hole and SMT versions available. • Cable assemblies available. • Voltage Rating of 30V. • Current Rating of 1A. • Expected Life Cycles are 5000
Gender = Female
Mounting Type = Through Hole
USB Type = B
Body Orientation = Right Angle
Termination Method = Solder
Contact Material = Copper Alloy
Voltage Rating = 30 V
Current Rating = 1A
USB Version = 2.0
Minimum Operating Temperature = 0°C

Supplier's Site
 - 5152005P - RS Components, Ltd.
Corby, Northants, United Kingdom
These Molex range of USB OTG (On the Go) connectors are compatible with the On-The-Go supplement (Rev. 1.0) to the USB 2.0 specification. The needs of various portable and mobile equipment are met by these Molex OTG USB connectors by operating at speeds up to 480 Mbps coupled with a compact light-weight design. • They are about one-eighth the size of a standard USB-B connector. • Excellent RFI/EMI performance. • 5-pin design (one ID pin). • Through-hole and SMT versions available. • Cable assemblies available. • Voltage Rating of 30V. • Current Rating of 1A. • Expected Life Cycles are 5000 Gender = Female Mounting Type = Through Hole USB Type = B Body Orientation = Right Angle Termination Method = Solder Contact Material = Copper Alloy Voltage Rating = 30 V Current Rating = 1A USB Version = 2.0 Minimum Operating Temperature = 0°C Delivery on production packaging - Box. This product is non-returnable.

These Molex range of USB OTG (On the Go) connectors are compatible with the On-The-Go supplement (Rev. 1.0) to the USB 2.0 specification. The needs of various portable and mobile equipment are met by these Molex OTG USB connectors by operating at speeds up to 480 Mbps coupled with a compact light-weight design.
• They are about one-eighth the size of a standard USB-B connector. • Excellent RFI/EMI performance. • 5-pin design (one ID pin). • Through-hole and SMT versions available. • Cable assemblies available. • Voltage Rating of 30V. • Current Rating of 1A. • Expected Life Cycles are 5000
Gender = Female
Mounting Type = Through Hole
USB Type = B
Body Orientation = Right Angle
Termination Method = Solder
Contact Material = Copper Alloy
Voltage Rating = 30 V
Current Rating = 1A
USB Version = 2.0
Minimum Operating Temperature = 0°C
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
Connectors - 54819-0519 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
54819-0519
Connectors 54819-0519
USB SERIES MINI-B REC HSG ASSY

USB SERIES MINI-B REC HSG ASSY

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
54819-0519
USB Connectors 54819-0519
USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

USB Connectors USB Mini-B Recept On-The-Go Rt.Angle

Supplier's Site Datasheet
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex - 59J0790 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex
59J0790
Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex 59J0790
USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Connector Type:USB Mini BRoHS Compliant: Yes

USB CONN, 2.0, MINI USB TYPE B, RCPT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Connector Type:USB Mini BRoHS Compliant: Yes

Supplier's Site Datasheet
Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex - 26AC8262 - Newark, An Avnet Company
Chicago, IL, United States
Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex
26AC8262
Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex 26AC8262
MINI B RA REC BLACK TH TH 1.8 TRAY PKG ROHS COMPLIANT: YES

MINI B RA REC BLACK TH TH 1.8 TRAY PKG ROHS COMPLIANT: YES

Supplier's Site
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex - 80AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex
80AH3608
Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex 80AH3608
MINI USB, 2.0 TYPE B, RCPT, 5POS, TH ROHS COMPLIANT: YES

MINI USB, 2.0 TYPE B, RCPT, 5POS, TH ROHS COMPLIANT: YES

Supplier's Site
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, - 70090672 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,
70090672
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, 70090672
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,

USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197782-54819-0519 5152005 54819-0519 54819-0519 59J0790 26AC8262 80AH3608 70090672
Product Name USB, DVI, HDMI Connectors - 54819-0519 Connectors USB Connectors Usb Conn, 2.0, Mini Usb Type B, Rcpt; Usb Connector Type Molex Mini B Ra Rec Black Th Th 1.8 Tray Pkg Rohs Compliant Molex Mini Usb, 2.0 Type B, Rcpt, 5Pos, Th Rohs Compliant Molex USB On-The-Go (OTG) Mini-B Receptacle, Right Angle,
Connector Type USB USB USB USB USB
Termination Solder Solder Through Hole
Mounting Through Hole, Right Angle Through Hole Through Hole Mount
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 325 volts
View Details
Y-splitter - EBT011 - ifm electronic gmbh
ifm electronic gmbh
Specs
Connector Type Circular / Cylindrical Connectors; DIN Connector
Voltage Rating 60 volts
Current Rating 4.0 amps
View Details
USB - 10132328-10014LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers
40+40 Pos. Male DIL Vertical SMT Conn. (T+R) - F10-20008045R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 0.4 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details