16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use.
Number of Contacts = 16
Gender = Female
Mounting Type = Free Hanging
Connector Size = Standard
Termination Method = Crimp
Shell Size = 17
Body Orientation = Straight
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
CAD Drawing = 3D CAD Model
TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use.
Number of Contacts = 16
Gender = Female
Mounting Type = Free Hanging
Connector Size = Standard
Termination Method = Crimp
Shell Size = 17
Body Orientation = Straight
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
CIRCULAR CONNECTOR, PLUG, 17-16, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts;
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A99535-ND | 372282 | 06WX0138 |
Product Name | Circular Connector Housings | Circular Connector, Plug, 17-16, Cable; Product Range Amp - Te Connectivity | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |