From Telegartner, a range of 75 ⦠BNC straight solder termination jacks. The BNC panel mount jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple bayonet coupling mechanism these connectors can be used up to 4 GHz. Requiring only a quarter turn to connect and disconnect this connection method makes the BNC connector one of the most versatile connectors on the market today.
⢠Bayonet coupling. ⢠IP54 rated between a mated plug and jack. ⢠Up to 4 GHz
⢠Signal. ⢠Data. ⢠Video transmission
Gender = Female
Mounting Type = Panel Mount
Impedance = 75Ohms
Termination Method = Solder
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Nickel
Maximum Operating Temperature = +165 °C
Contact Material = Beryllium Copper
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1121776 |
Connector Type | BNC |