NANO-FIT RCPT HSG SGL 4CKT TPA BLK
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126088-105307-1204
Color: Black
Number of Rows: 1
Current Rating: 6.5 A
Number of Contacts: 4
Gender: Receptacle
Housing Material: Nylon
Categories: Circular Connectors - Housings
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: Unknown
Max Operating Temperature: 115 °C
Nano-Fit Wire to Board power connector crimp housings with a 2.5 mm pitch designed to provide full contact isolation. The compact package and tight pitch of these receptacles combined with optimum current density offer increased design flexibility for engineers in a wide range of applications. These Nano-Fit crimp housings are designed to provide full electrical isolation between the crimp terminals and to prevent arcing. Full isolation also prevents damage to the contacts during handling and mating and reduces the risk of shorting due to debris. These Nano-Fit crimp housings feature positive locking latches with an anti-snag design which prevents accidental disengagement and protects against damage caused by wire snags. The positive locking feature of these Nano-Fit power connector housings also prevents accidental mismating caused by shock, vibration or excessive cable strain. An audible click is produced to confirm mating completion. Tactile feedback is also provided when mis-mating is attempted. Polarization and keying aid accurate mating and prevent misalignment therefore reducing the errors that can be caused due to improper installation. These Nano-Fit crimp housings are designed to be used with TPA (Terminal Position Assurance) retainerswhich are available separately (see stock number 122-4858 typically). Crimp receptacles must be purchased separately (see stock numbers 122-4835 and 122-4836)
Number of Contacts = 4
Number of Rows = 1
Pitch = 2.5mm
Gender = Female
Mounting Type = Cable Mount
Series = Nano-Fit
For Use With = 105300 Nano-Fit⢠Crimp Terminal, 105325 Nano-Fit⢠TPA Retainer
Body Orientation = Straight
Length = 12.7mm
Width = 15.7mm
Nano-Fit Wire to Board power connector crimp housings with a 2.5 mm pitch designed to provide full contact isolation. The compact package and tight pitch of these receptacles combined with optimum current density offer increased design flexibility for engineers in a wide range of applications. These Nano-Fit crimp housings are designed to provide full electrical isolation between the crimp terminals and to prevent arcing. Full isolation also prevents damage to the contacts during handling and mating and reduces the risk of shorting due to debris. These Nano-Fit crimp housings feature positive locking latches with an anti-snag design which prevents accidental disengagement and protects against damage caused by wire snags. The positive locking feature of these Nano-Fit power connector housings also prevents accidental mismating caused by shock, vibration or excessive cable strain. An audible click is produced to confirm mating completion. Tactile feedback is also provided when mis-mating is attempted. Polarization and keying aid accurate mating and prevent misalignment therefore reducing the errors that can be caused due to improper installation. These Nano-Fit crimp housings are designed to be used with TPA (Terminal Position Assurance) retainerswhich are available separately (see stock number 122-4858 typically). Crimp receptacles must be purchased separately (see stock numbers 122-4835 and 122-4836)
Number of Contacts = 4
Number of Rows = 1
Pitch = 2.5mm
Gender = Female
Mounting Type = Cable Mount
Series = Nano-Fit
For Use With = 105300 Nano-Fit⢠Crimp Terminal, 105325 Nano-Fit⢠TPA Retainer
Body Orientation = Straight
Length = 12.7mm
Width = 15.7mm
NANOFIT RCPT HSG SGL 4CKT TPA BLK ROHS COMPLIANT: YES
Heilind Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 105307-1204 | 1126088-105307-1204 | 1225071 | 30AC3077 |
Product Name | Connectors Crimp Housings, Commercial, Power (5-10A/ckt) | Circular Connectors - Circular Connectors - Housings - 105307-1204 | Nanofit Rcpt Hsg Sgl 4Ckt Tpa Blk Rohs Compliant Molex | |
Connector Type | Micro Connector and Nano Connector | Circular / Cylindrical Connectors | Micro Connector and Nano Connector |