From Commscope, a range of modular shielded and unshielded Cat3 RJ11 plugs. The RJ11 connectors have gold plated phosphor bronze contacts and a clear glass filled polycarbonate housing. The RJ11 connectors are available 6/6, 6/4 and 4/4 pin outs for both round or flat/ oval cable. Suitable 26 AWG to 24 AWG cable.
Gender = Male
Number of Ways = 6P4C
Mounting Type = Cable Mount
Orientation = Straight
Contact Material = Phosphor Bronze
Contact Plating = Gold
Shield Type = Unshielded
Length = 9.65mm
Width = 13.34mm
Depth = 8.49mm
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1241167 |
Connector Type | Modular Connector and RJ Connector; Phone Jack / Plug |