The EdgeLine® Signal Power (ESP) connector has both power and signal bays for power and high-speed applications. The ESP power bay is capable of managing 30A in conjunction with neighbouring signal bays supporting 12.5 Gbps signal pairs. These ESP connectors require a 1.6 mm thick PCB.
Body Orientation = Straight
Gender = Female
Number of Contacts = 46
Number of Rows = 2
Pitch = 0.8mm
Mounting Type = Through Hole
Termination Method = Press-In
Contact Plating = Gold over Nickel
Contact Material = Copper Alloy
Current Rating = 1.5A
Delivery on production packaging - Box. This product is non-returnable.
The EdgeLine® Signal Power (ESP) connector has both power and signal bays for power and high-speed applications. The ESP power bay is capable of managing 30A in conjunction with neighbouring signal bays supporting 12.5 Gbps signal pairs. These ESP connectors require a 1.6 mm thick PCB.
Body Orientation = Straight
Gender = Female
Number of Contacts = 46
Number of Rows = 2
Pitch = 0.8mm
Mounting Type = Through Hole
Termination Method = Press-In
Contact Plating = Gold over Nickel
Contact Material = Copper Alloy
Current Rating = 1.5A
EDGELINE ESP 46CKTS 0062PCB 30A30A
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 7293167P | 99R6303 |
Product Name | Edgeline Esp 46Ckts 0062Pcb 30A30A Molex | |
Connector Type | Card Edge Connector | |
Gender | Female / Jack | |
Geometry | Straight |