Brought to you under the trusted RS Brand, this range of mini-DIN plugs and sockets feature a moulded ABS body with integral strain relief. With PBT insulator and silver plated copper alloy contacts, these mini-DIN connectors are robust and reliable, and suitable for various applications.
Number of Contacts = 6
Gender = Female
Mounting Type = Cable Mount
Connector Size = Miniature
Body Orientation = Straight
Current Rating = 1A
Voltage Rating = 50 V ac/dc
Shielded/Unshielded = Shielded
Series = MDN
Housing Material = ABS
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 463423 |
Connector Type | DIN Connector |
Gender | Female / Jack |
Geometry | Straight |