TE Connectivity Circular Connector Housings 206425-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A16015-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16015-ND
Circular Connector Housings A16015-ND
3 (Power) Position Circular Connector Receptacle Housing Panel Mount

3 (Power) Position Circular Connector Receptacle Housing Panel Mount

Supplier's Site Datasheet
 - 2211167 - RS Components, Ltd.
Corby, Northants, United Kingdom
From TE Connectivity, these Series 3 panel mount Circular Plastic Connector receptacles are moulded from thermoplastic and feature a threaded insert for a secure connection to corresponding Series 3 CPC connectors. Available in 3 and 7 pole arrangements in both male and female variants. Number of Contacts = 3 Gender = Female Mounting Type = Panel Mount Termination Method = Crimp Shell Size = 17 Contact Gender = Female Body Orientation = Straight Contact Material = Copper CAD Drawing = 3D CAD Model

From TE Connectivity, these Series 3 panel mount Circular Plastic Connector receptacles are moulded from thermoplastic and feature a threaded insert for a secure connection to corresponding Series 3 CPC connectors. Available in 3 and 7 pole arrangements in both male and female variants.
Number of Contacts = 3
Gender = Female
Mounting Type = Panel Mount
Termination Method = Crimp
Shell Size = 17
Contact Gender = Female
Body Orientation = Straight
Contact Material = Copper
CAD Drawing = 3D CAD Model

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206425-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206425-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206425-1
17-3 RECPT. REV SEX

17-3 RECPT. REV SEX

Supplier's Site
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. - 70082976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in.
70082976
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. 70082976
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The panel attachment method is square flange.

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The panel attachment method is square flange.

Supplier's Site
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity - 46F1145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
46F1145
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 46F1145
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Receptacle, Socket Contact, 3Way; Product Range Amp - Te Connectivity - 98K6438 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Socket Contact, 3Way; Product Range Amp - Te Connectivity
98K6438
Receptacle, Socket Contact, 3Way; Product Range Amp - Te Connectivity 98K6438
RECEPTACLE, SOCKET CONTACT, 3WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; RoHS Compliant: Yes

RECEPTACLE, SOCKET CONTACT, 3WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16015-ND 2211167 206425-1 70082976 46F1145
Product Name Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Flanged
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
7-Pole 12V Aluminum Body Round Sockets - 00433100 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination 6x1.5 mmq+1x1.5 mmq Brass
Voltage Rating 12 volts
View Details