USB A UPRIGHT CONN.FLANGE OUT TYPE
USB Connectors USB TYPE A RECPT UPRIGHT RA AU
Manufacturer: Molex, LLC
Win Source Part Number: 815754-67329-8000
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
From Molex, a range of PCB mount USB Receptacles in a range of variations. These Through Hole USB Receptacles have a high temperature Nylon Glass Fibre filled UL 94V-0 housing coloured Black (unless otherwise stated) with a Tin plated copper alloy shell. This Molex range of USB receptacles is suited to various applications, such as Desktop and Notebook PCs, Keyboard, Mouse, Telephony - ISDN, PBXs, Handsets and peripherals.
Variations of Molex USB Receptacles are as follows:. USB A types:. 515-1945 Upright, Right Angle, kinked tabs, panel through style, without Mylar. 515-2049 Upright, Right Angle kinked tabs, flange out. 800-6863 Upright, Right Angle, Reverse Mount, Polyester Black. 800-6848 Dual Right Angle, Polyester Black, kinked tabs, Gold Flash. 800-6876 Dual, Right Angle, Polyester Black, kinked tabs, 0.76 µm Gold. 800-7012 Dual, Right Angle, Polyester White, kinked tabs, Gold Flash. 822-3208 Upright, Right Angle, Gold Flash. 896-7579 Vertical with 3 bevelled metal pins. USB B types:. 515-1967 Right Angle, kinked tabs, Gold Flash. 515-1989 Right Angle, kinked tabs, 0.76 µm Gold. 800-6841 Right Angle, straight tabs, Gold Flash. 800-6851 Right Angle, straight tabs, 0.76 µm Gold. 800-6857 Right Angle, kinked Tabs, 0.76 µm Gold. 800-6860 Right Angle, Polyester White, Kinked Tabs, Gold Flash
Gender = Female
Mounting Type = Through Hole
Termination Method = Solder
Body Orientation = Right Angle
Number of Ports = 1
Current Rating = 1A
CAD Drawing = 3D CAD Model
Series = 67329
Series Number = 67329
Contact Material = Phosphor Bronze
Delivery on production packaging - Box. This product is non-returnable.
From Molex, a range of PCB mount USB Receptacles in a range of variations. These Through Hole USB Receptacles have a high temperature Nylon Glass Fibre filled UL 94V-0 housing coloured Black (unless otherwise stated) with a Tin plated copper alloy shell. This Molex range of USB receptacles is suited to various applications, such as Desktop and Notebook PCs, Keyboard, Mouse, Telephony - ISDN, PBXs, Handsets and peripherals.
Variations of Molex USB Receptacles are as follows:. USB A types:. 515-1945 Upright, Right Angle, kinked tabs, panel through style, without Mylar. 515-2049 Upright, Right Angle kinked tabs, flange out. 800-6863 Upright, Right Angle, Reverse Mount, Polyester Black. 800-6848 Dual Right Angle, Polyester Black, kinked tabs, Gold Flash. 800-6876 Dual, Right Angle, Polyester Black, kinked tabs, 0.76 µm Gold. 800-7012 Dual, Right Angle, Polyester White, kinked tabs, Gold Flash. 822-3208 Upright, Right Angle, Gold Flash. 896-7579 Vertical with 3 bevelled metal pins. USB B types:. 515-1967 Right Angle, kinked tabs, Gold Flash. 515-1989 Right Angle, kinked tabs, 0.76 µm Gold. 800-6841 Right Angle, straight tabs, Gold Flash. 800-6851 Right Angle, straight tabs, 0.76 µm Gold. 800-6857 Right Angle, kinked Tabs, 0.76 µm Gold. 800-6860 Right Angle, Polyester White, Kinked Tabs, Gold Flash
Gender = Female
Mounting Type = Through Hole
Termination Method = Solder
Body Orientation = Right Angle
Number of Ports = 1
Current Rating = 1A
CAD Drawing = 3D CAD Model
Series = 67329
Series Number = 67329
Contact Material = Phosphor Bronze
USB A UPRIGHT CONN.FLANGE OUT TYPE ROHS COMPLIANT: YES
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH ROHS COMPLIANT: YES
Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 67329-8000 | 67329-8000 | 815754-67329-8000 | 5152049P | 26AC8523 | 13T7781 |
Product Name | Connectors Miscellaneous | USB Connectors | USB, DVI, HDMI Connectors - 67329-8000 | Usb A Upright Conn.flange Out Type Rohs Compliant Molex | Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex | |
Connector Type | USB | USB | USB | USB | USB | |
Gender | Female / Jack | Female / Jack | ||||
Termination | Through Hole | Solder | ||||
Voltage Rating | 30 volts |