TE Connectivity PCB D-Sub Connectors 5747846-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5747846-6 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5747846-6
PCB D-Sub Connectors 5747846-6
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Zinc Mating Feature Material : Zinc Mating Feature Plating Material : Clear Chromate Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Round Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Feature Material : Zinc
  • Mating Feature Plating Material : Clear Chromate
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin over Nickel
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, Fixed
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Round Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333221-5747846-6 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333221-5747846-6
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333221-5747846-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333221-5747846-6 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 25 Color: Black Features: Board Lock, Ground Strap Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 65 Mounting: Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 57478466,A32128,-574 7846-6-SI,2266-57478 46-6 Base Product Number: 5747846 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333221-5747846-6
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 25
Color: Black
Features: Board Lock, Ground Strap
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 65
Mounting: Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 57478466,A32128,-5747846-6-SI,2266-5747846-6
Base Product Number: 5747846
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
Connectors - 5747846-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5747846-6
Connectors 5747846-6
25 MSFL RCPT RA 318 (SLFMBL)

25 MSFL RCPT RA 318 (SLFMBL)

Supplier's Site
D-Sub Connector Assemblies - A32128-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32128-ND
D-Sub Connector Assemblies A32128-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Supplier's Site Datasheet
 - 4465265 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HD-20 318 mount D-sub plug and receptacle connectors with fixed female screwlocks. These PCB mount D-sub connectors have an 8.08 footprint with right angle posts, tin plated steel front shells, 94V-0 thermoplastic housings and tin plated brass eyelets. The AMPLIMITE HD-20 318 mount D-sub Receptacle connectors are preloaded with size 20 DF posted socket contacts made from phosphor bronze and the Plug connectors are preloaded with size 20 DF posted pin contacts made from brass. Both socket and pin contacts have tin on the termination end with the entire contact nickel under plated along with two options of gold duplex plating on the mating end (please see datasheet for details). These AMPLIMITE HD-20 318 board mount D-sub connectors are also available with or without tin plated copper alloy boardlocks (please see datasheet for details). Tin plated steel shell. Black thermoplastic 94V-0 housing. Tin plated brass eyelets. Zinc plated female screwlocks. Tin plated copper alloy boardlocks. 8.08mm footprint Number of Contacts = 25 Gender = Female Body Orientation = Right Angle Mounting Type = Through Hole Pitch = 2.75mm CAD Drawing = 3D CAD Model Mounting Hardware = 4-40 UNC Female Screwlocks, Boardlocks Housing Material = Thermoplastic Length = 53.03mm Width = 12.54mm

AMPLIMITE HD-20 318 mount D-sub plug and receptacle connectors with fixed female screwlocks. These PCB mount D-sub connectors have an 8.08 footprint with right angle posts, tin plated steel front shells, 94V-0 thermoplastic housings and tin plated brass eyelets. The AMPLIMITE HD-20 318 mount D-sub Receptacle connectors are preloaded with size 20 DF posted socket contacts made from phosphor bronze and the Plug connectors are preloaded with size 20 DF posted pin contacts made from brass. Both socket and pin contacts have tin on the termination end with the entire contact nickel under plated along with two options of gold duplex plating on the mating end (please see datasheet for details). These AMPLIMITE HD-20 318 board mount D-sub connectors are also available with or without tin plated copper alloy boardlocks (please see datasheet for details).
Tin plated steel shell. Black thermoplastic 94V-0 housing. Tin plated brass eyelets. Zinc plated female screwlocks. Tin plated copper alloy boardlocks. 8.08mm footprint
Number of Contacts = 25
Gender = Female
Body Orientation = Right Angle
Mounting Type = Through Hole
Pitch = 2.75mm
CAD Drawing = 3D CAD Model
Mounting Hardware = 4-40 UNC Female Screwlocks, Boardlocks
Housing Material = Thermoplastic
Length = 53.03mm
Width = 12.54mm

Supplier's Site
 - 4465265P - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HD-20 318 mount D-sub plug and receptacle connectors with fixed female screwlocks. These PCB mount D-sub connectors have an 8.08 footprint with right angle posts, tin plated steel front shells, 94V-0 thermoplastic housings and tin plated brass eyelets. The AMPLIMITE HD-20 318 mount D-sub Receptacle connectors are preloaded with size 20 DF posted socket contacts made from phosphor bronze and the Plug connectors are preloaded with size 20 DF posted pin contacts made from brass. Both socket and pin contacts have tin on the termination end with the entire contact nickel under plated along with two options of gold duplex plating on the mating end (please see datasheet for details). These AMPLIMITE HD-20 318 board mount D-sub connectors are also available with or without tin plated copper alloy boardlocks (please see datasheet for details). Tin plated steel shell. Black thermoplastic 94V-0 housing. Tin plated brass eyelets. Zinc plated female screwlocks. Tin plated copper alloy boardlocks. 8.08mm footprint Number of Contacts = 25 Gender = Female Body Orientation = Right Angle Mounting Type = Through Hole Pitch = 2.75mm CAD Drawing = 3D CAD Model Mounting Hardware = 4-40 UNC Female Screwlocks, Boardlocks Housing Material = Thermoplastic Length = 53.03mm Width = 12.54mm Delivery on production packaging - Box. This product is non-returnable.

AMPLIMITE HD-20 318 mount D-sub plug and receptacle connectors with fixed female screwlocks. These PCB mount D-sub connectors have an 8.08 footprint with right angle posts, tin plated steel front shells, 94V-0 thermoplastic housings and tin plated brass eyelets. The AMPLIMITE HD-20 318 mount D-sub Receptacle connectors are preloaded with size 20 DF posted socket contacts made from phosphor bronze and the Plug connectors are preloaded with size 20 DF posted pin contacts made from brass. Both socket and pin contacts have tin on the termination end with the entire contact nickel under plated along with two options of gold duplex plating on the mating end (please see datasheet for details). These AMPLIMITE HD-20 318 board mount D-sub connectors are also available with or without tin plated copper alloy boardlocks (please see datasheet for details).
Tin plated steel shell. Black thermoplastic 94V-0 housing. Tin plated brass eyelets. Zinc plated female screwlocks. Tin plated copper alloy boardlocks. 8.08mm footprint
Number of Contacts = 25
Gender = Female
Body Orientation = Right Angle
Mounting Type = Through Hole
Pitch = 2.75mm
CAD Drawing = 3D CAD Model
Mounting Hardware = 4-40 UNC Female Screwlocks, Boardlocks
Housing Material = Thermoplastic
Length = 53.03mm
Width = 12.54mm
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
 - 1355016 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HD-20 318 mount D-sub plug and receptacle connectors with fixed female screwlocks. These PCB mount D-sub connectors have an 8.08 footprint with right angle posts, tin plated steel front shells, 94V-0 thermoplastic housings and tin plated brass eyelets. The AMPLIMITE HD-20 318 mount D-sub Receptacle connectors are preloaded with size 20 DF posted socket contacts made from phosphor bronze and the Plug connectors are preloaded with size 20 DF posted pin contacts made from brass. Both socket and pin contacts have tin on the termination end with the entire contact nickel under plated along with two options of gold duplex plating on the mating end (please see datasheet for details). These AMPLIMITE HD-20 318 board mount D-sub connectors are also available with or without tin plated copper alloy boardlocks (please see datasheet for details). Tin plated steel shell. Black thermoplastic 94V-0 housing. Tin plated brass eyelets. Zinc plated female screwlocks. Tin plated copper alloy boardlocks. 8.08mm footprint Number of Contacts = 25 Gender = Female Body Orientation = Right Angle Mounting Type = Through Hole Pitch = 2.75mm Mounting Hardware = 4-40 UNC Female Screwlocks, Boardlocks Housing Material = Thermoplastic Length = 53.03mm Width = 12.54mm Depth = 18.79mm

AMPLIMITE HD-20 318 mount D-sub plug and receptacle connectors with fixed female screwlocks. These PCB mount D-sub connectors have an 8.08 footprint with right angle posts, tin plated steel front shells, 94V-0 thermoplastic housings and tin plated brass eyelets. The AMPLIMITE HD-20 318 mount D-sub Receptacle connectors are preloaded with size 20 DF posted socket contacts made from phosphor bronze and the Plug connectors are preloaded with size 20 DF posted pin contacts made from brass. Both socket and pin contacts have tin on the termination end with the entire contact nickel under plated along with two options of gold duplex plating on the mating end (please see datasheet for details). These AMPLIMITE HD-20 318 board mount D-sub connectors are also available with or without tin plated copper alloy boardlocks (please see datasheet for details).
Tin plated steel shell. Black thermoplastic 94V-0 housing. Tin plated brass eyelets. Zinc plated female screwlocks. Tin plated copper alloy boardlocks. 8.08mm footprint
Number of Contacts = 25
Gender = Female
Body Orientation = Right Angle
Mounting Type = Through Hole
Pitch = 2.75mm
Mounting Hardware = 4-40 UNC Female Screwlocks, Boardlocks
Housing Material = Thermoplastic
Length = 53.03mm
Width = 12.54mm
Depth = 18.79mm

Supplier's Site
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 24K3849 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
24K3849
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 24K3849
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Amp - Te Connectivity - 78Y8825 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Amp - Te Connectivity
78Y8825
D-Sub Connector, Receptacle, 25Pos; No. Of Contacts Amp - Te Connectivity 78Y8825
D-SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Carbon Steel Body; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Carbon Steel Body; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5747846-6 1333221-5747846-6 5747846-6 A32128-ND 4465265 24K3849
Product Name PCB D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-1393645-1 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
IDC D-Sub Connectors - 1658614-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
PCB D-Sub Connectors - 1-1740196-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Box Mount D-Sub Connectors - 1757824-6 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
Contact Size (AWG) 22 AWG
View Details
4 suppliers