PREMO-FLEX 0.50 JMPR LGT 152 YPED 40CKT
0.50 mm Premo-Flex Flat Flex jumper cables for terminating to ZIF (Zero Insertion Force), non-ZIF or LIF (Low Insertion Force) FPC connectors to create durable and flexible board to board connections. The cables have a 0.2mm cable thickness and are designed with contacts on the same side of the cable each end (Type A) or on the opposite side at each end (Type D) to mirror the contact layout in top and bottom mount ZIF applications. These Premo-Flex FPC jumper cables are easy to assemble in hard to reach applications. A flexible design enables them to be folded and bent in applications where there are space restrictions. The termination thicknesses of the cables meet industry standard ZIF connector standards and the temperature rating of up to 105°C meets industry standard requirements. These Premo-Flex Flat Flex jumper cables are available with a wide range of circuits sizes offering design flexibility
These Premo-Flex Flat Flex FFC jumper jumpers provide board to board interconnections in a wide range of applications in the automotive, consumer, computer, industrial, medical, military and home appliance industries. Applications include automotive audio equipment and displays, camcorders, plasma displays, Notebooks, scanners, printers, keyboards, medical equipment and control panels.
⢠Durable and reliable board to board connections. ⢠Opposite (Type D) or same-side (Type A) contact-area configurations. ⢠Easy to assemble in hard to reach applications. ⢠Flexible design enables folding and bending in confined spaces. ⢠Industry standard temperature rating of up to 105°C. ⢠Termination thicknesses meet industry standard ZIF connector standards. ⢠Wide range of circuits for design flexibility
Type = Jumper
Number of Contacts = 40
Pitch = 0.5mm
Colour = Grey
Number of Rows = 1
Length = 152mm
Width = 0.5mm
Series = 98266
Contact Material = Copper
Contact Plating = Tin
Heilind Electronics, Inc. | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 98266-0436 | 8967566 |
Product Name | Wire & Cable Ribbon & Flat Cond. Cable Jumpers |