Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
ELECTRICAL CONNECTORS
PHYCO INC.
2006-A08J --
PHYco Inc.
2006-A08J
PHYco Inc.
Done
Suppliers
Company
Product
Description
Supplier Links
PHYco Inc.
San Jose, CA, USA
2006-A08J
2006-A08J
Mini-Din Cable Mount 8 Position
Mini-Din Cable Mount 8 Position
Supplier's Site
Technical Specifications
PHYco Inc.
Product Category
Electrical Connectors
Product Number
2006-A08J
Connector Type
DIN Connector
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1
190519A
Specs
Geometry
Straight
Termination
Crimp
Voltage Rating
1000 volts
View Details
ifm electronic gmbh
Wirable plug set for mobile controllers
EC2053
Specs
Gender
Male / Plug
View Details
Amphenol Communications Solutions
Paladin ®
131-6314-21D
Specs
Connector Type
DIN Connector; PC Card Connector
Termination
Press-Fit
View Details
Harwin Plc
30+30 Pos. Female DIL Vertical SMT Conn. (T+R)
F20-10006045R
Specs
Gender
Female / Jack
Current Rating
0.5 amps
Contact Pitch
0.6350 mm (0.0250 inch)
View Details