Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors 75ohm BNC CRIMP PLUG
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Amphenol RF | Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | 031-71008-1RFX | 31-71008-1RFX | 031-71008-1RFX | ARF1700-ND | 01C1987 |
Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
Connector Type | BNC | BNC | BNC | ||
Gender | Male / Plug | Male / Plug | Male / Plug | ||
Geometry | Straight | Straight | Straight; Straight Plug | ||
Voltage Rating | 500 volts |