Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket
TRB BULKHEAD JACK, HERMETICALLY SEALED, FEED-THRU
RF Connectors / Coaxial Connectors TRB Bulkhead Jack Hermetic Feedthru
TRB BULKHEAD JACK, STRAIGHT, HERMETICALLY SEALED, FEED THRU, SOLDER; Connector Type:Triaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Product Range:- RoHS Compliant: Yes
DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | 1097-1037-ND | BJ78HS | BJ78HS | 01C0225 |
Product Name | Coaxial Connector (RF) Adapters | Connectors Circular, Unreviewed | RF Connectors / Coaxial Connectors | Trb Bulkhead Jack, Straight, Hermetically Sealed, Feed Thru, Solder; Connector Type Trompeter - Cinch Connectivity |
Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |
Mounting | Panel Mount | |||
Connector Type | Circular / Cylindrical Connectors | Triax |