Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.
Features
Application
ADPT GNDR CHGR HD15 SLIM F/F
D SUB GENDER CHANGER, 15FEMALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position
Slimline Gender Changer for Use with DB-15 Female⁄Female
L-com, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Gender Changers | Electrical Connectors |
Product Number | DGBH15F | 5073-DGBH15F-ND | 89M9013 | 70127145 |
Product Name | Slimline Gender Changer, HD15 Female / Female (VGA Coupler) | D-Sub, D-Shaped Connector Adapters | D Sub Gender Changer, 15Female-15Female; D Sub Connector A L-Com | Changer, Slimline Gender; Hi-Density Subminiature; DB-15 female/female |
Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |