Connector Header Through Hole, Right Angle 12 position
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 889-3315-ND | 94AC0984 |
Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel |
Connector Type | Header Connector; Receptacle | Automotive Connector |
Mounting | Through Hole, Right Angle | |
Voltage Rating | 250 volts |