NSI Industries LLC Push In Wire Connector PIWC-3-B

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - PIWC-3-B - NSI Industries LLC
Huntersville, NC, USA
Push In Wire Connector
PIWC-3-B
Push In Wire Connector PIWC-3-B
FLAME RETARDANT POLYCARBONATE MATERIAL ORANGE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE 3 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.626 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
  • FLAME RETARDANT POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 22 TO 12 AWG WIRE SIZE
  • UL 486C, UL (CANADA AND US), CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • -30 TO 105 DEG C TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • 3 PORT(S)
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.626 INCH W X 0.748 INCH D X 0.411 INCH H
  • WIRE TYPE COPPER
  • PIWC MODEL
Datasheet
Push In Wire Connector - PIWC-3-B - NSI Industries LLC
Huntersville, NC, USA
Push In Wire Connector
PIWC-3-B
Push In Wire Connector PIWC-3-B
FLAME RETARDANT POLYCARBONATE MATERIAL ORANGE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE 3 PORT(S) EASY-TWIST[TM] BRAND OVERALL DIMENSION 0.626 INCH W X 0.748 INCH D X 0.411 INCH H WIRE TYPE COPPER PIWC MODEL
  • FLAME RETARDANT POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 22 TO 12 AWG WIRE SIZE
  • UL 486C, UL (CANADA AND US), CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • -30 TO 105 DEG C TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • 3 PORT(S)
  • EASY-TWIST[TM] BRAND
  • OVERALL DIMENSION 0.626 INCH W X 0.748 INCH D X 0.411 INCH H
  • WIRE TYPE COPPER
  • PIWC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Electrical Connectors
Product Number PIWC-3-B
Product Name Push In Wire Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-83513
View Details
EBS 24V Plugs - 00594870 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details