L-com, Inc. 75 to 120 Ohm Balun, BNC Plug / Krone IDC ACK8010

Description
This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors. Features 75 to 120 Ohm matching useful in American and European systems Krone IDC style termination allows quick assembly Telecommunications applications for patching and distribution Utilizes popular 75 Ohm BNC male interface Application 75/120 Ohm impedance matching T1/E1 Applications Telecommunications WAN

Suppliers

Company
Product
Description
Supplier Links
75 to 120 Ohm Balun, BNC Plug / Krone IDC - ACK8010 - L-com, Inc.
North Andover, MA, United States
75 to 120 Ohm Balun, BNC Plug / Krone IDC
ACK8010
75 to 120 Ohm Balun, BNC Plug / Krone IDC ACK8010
This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors. Features 75 to 120 Ohm matching useful in American and European systems Krone IDC style termination allows quick assembly Telecommunications applications for patching and distribution Utilizes popular 75 Ohm BNC male interface Application 75/120 Ohm impedance matching T1/E1 Applications Telecommunications WAN

This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors.

Features

  • 75 to 120 Ohm matching useful in American and European systems
  • Krone IDC style termination allows quick assembly
  • Telecommunications applications for patching and distribution
  • Utilizes popular 75 Ohm BNC male interface

Application

  • 75/120 Ohm impedance matching
  • T1/E1 Applications
  • Telecommunications
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ACK8010
Product Name 75 to 120 Ohm Balun, BNC Plug / Krone IDC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
6 GHz RG59 BNC Connector - 1506ABHD1 - Belden Inc.
Specs
Connector Type Audio / Video
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Coax/RF Connectors - Coax/RF Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details