Instech Laboratories, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Couplers are used to connect catheters to external infusion tubing. Plugs may be used to seal off a catheter before an infusion experiment begins. Couplers and plugs are available non-sterile... | |
| Instech Solomon's new Y connectors feature 3 stainless steel tubes and a hub made of Kel-F® (PCTFE, chemically resistant). Tubes extend approximately 6mm from the hub. Dead volume of the... | |
| These 22ga couplers are bent to a right angle. One side is approximately 11mm, the other 5mm. Provided with a sealed segment of tubing to close off one end. Individually... |